Maury Microwave Multiplexer DP-7090

Description
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
Request a Quote
Description
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DP-7090 is a diplexer designed to combine or split signals at harmonic frequencies, using low-pass and high-pass filters to pass DC bias between the low-frequency and common ports. It operates from 7.0 to 9.0 GHz in the fundamental band and 14.0 to 18.0 GHz in the second harmonic band, with typical insertion loss of 0.5 dB at minimum frequency and 1.3 dB at maximum frequency. The device has a power rating of 50 W CW and is connectorized with 2.92mm female connectors.

Datasheet Summary
Powered by GS/AI

DP-7090 is a diplexer designed to combine or split signals at harmonic frequencies, using low-pass and high-pass filters to pass DC bias between the low-frequency and common ports. It operates from 7.0 to 9.0 GHz in the fundamental band and 14.0 to 18.0 GHz in the second harmonic band, with typical insertion loss of 0.5 dB at minimum frequency and 1.3 dB at maximum frequency. The device has a power rating of 50 W CW and is connectorized with 2.92mm female connectors.

Suppliers

Company
Product
Description
Supplier Links
Multiplexer - DP-7090 - Maury Microwave
Ontario, CA, United States
Multiplexer
DP-7090
Multiplexer DP-7090
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.

Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DP-7090
Product Name Multiplexer
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Multiplexer - TP-1822 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details