Maury Microwave Programmable Noise Generators CNG-EbNo-70

Description
The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies. The CNG-EbNo gives system, design, and test engineers in the cellular/PCS, satellite and military communication industries a cost-effective means of obtaining higher yield through automated testing, plus increased confidence from repeatable, accurate test results.
Request a Quote
Description
The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies. The CNG-EbNo gives system, design, and test engineers in the cellular/PCS, satellite and military communication industries a cost-effective means of obtaining higher yield through automated testing, plus increased confidence from repeatable, accurate test results.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNG-EbNo-70 is a precision SNR generator designed to set and maintain accurate carrier-to-noise ratios for applications in cellular, satellite, and military communications. It operates in the frequency range of 50 to 90 MHz and features a 6.25-inch color TFT touch screen for direct display of E_b/N_o, C/N, C/I, or C/No. The instrument supports output power levels from -55 dBm to +5 dBm and achieves an accuracy of ±0.2 dB RSS using a true RMS power meter and substitution calibration method. It provides five operating modes including E_b/N_o, C/N, C/I, power meter, and precision noise generator, with bit rate entry from 1 bps to 999 Mbps and above. Standard impedance is 75 Ω below 800 MHz. Control is enabled via front panel touchscreen or rear-panel GPIB, Ethernet, RS-232C, RS-422, or RS-423 interfaces.

Datasheet Summary
Powered by GS/AI

The CNG-EbNo-70 is a precision SNR generator designed to set and maintain accurate carrier-to-noise ratios for applications in cellular, satellite, and military communications. It operates in the frequency range of 50 to 90 MHz and features a 6.25-inch color TFT touch screen for direct display of E_b/N_o, C/N, C/I, or C/No. The instrument supports output power levels from -55 dBm to +5 dBm and achieves an accuracy of ±0.2 dB RSS using a true RMS power meter and substitution calibration method. It provides five operating modes including E_b/N_o, C/N, C/I, power meter, and precision noise generator, with bit rate entry from 1 bps to 999 Mbps and above. Standard impedance is 75 Ω below 800 MHz. Control is enabled via front panel touchscreen or rear-panel GPIB, Ethernet, RS-232C, RS-422, or RS-423 interfaces.

Suppliers

Company
Product
Description
Supplier Links
Programmable Noise Generators - CNG-EbNo-70 - Maury Microwave
Ontario, CA, United States
Programmable Noise Generators
CNG-EbNo-70
Programmable Noise Generators CNG-EbNo-70
The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies. The CNG-EbNo gives system, design, and test engineers in the cellular/PCS, satellite and military communication industries a cost-effective means of obtaining higher yield through automated testing, plus increased confidence from repeatable, accurate test results.

The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies.

The CNG-EbNo gives system, design, and test engineers in the cellular/PCS, satellite and military communication industries a cost-effective means of obtaining higher yield through automated testing, plus increased confidence from repeatable, accurate test results.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Noise Generators and Sources
Product Number CNG-EbNo-70
Product Name Programmable Noise Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products