The NC1111A is a high crest factor amplified noise module in the NC1000 series, generating white Gaussian noise from 1 GHz to 2 GHz with an output power of -10 dBm and a noise density of -100 dBm/Hz. It operates with a 50 Ω load impedance, has a flatness of ±2.0 dB, and uses +15 VDC supply voltage. The module features an SMA female connector, operates from -35°C to +100°C, and has a typical temperature coefficient of 0.025 dB/°C.
The NC1000 Series amplified noise modules produce AWGN as high as +13 dBm, and have bandwidths up to 18 GHz. The high power modules are designed to test noise immunity for Cable TV equipment, secure communication channels, and military jamming systems. The lower power modules, <= 0 dBm, are random jitter sources for many applications including, PCIexpress, Infiniband, and 10 GigE. The Bandwidth, output power, and flatness can be modified for specific applications. A newly developed TTL controlled attenuation feature is also available.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC1111A |
| Product Name | Amplified Noise Module |