CC-A-2435-MM is a 2.4mm male to 3.5mm male in-series adapter with a frequency range of DC to 26.5 GHz and a VSWR of 1.10. It is part of the ColorConnect™ Precision Adapters series, which uses color-coding to indicate connector compatibility according to the proposed IEEE high-frequency connector color convention. The adapter features rugged construction for durability and repeatable mating, designed for use in lab and field environments.
ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identificati
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | CC-A-2435-MM |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug |