Maury Microwave Coaxial Adapters CC-A-2435-MF

Description
ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identificati on, and ease-of-use are critical. Following the IEEE P287 high-frequency connector/adapter color convention, ColorConnect™ precision adapters offer clear indications of compatibility and intermatability. ColorConnect™ makes it a simple matter to avoid and eliminate damaged equipment, degraded equipment reliability, degraded performance, and lengthy maintenance times due to improper mating (and attempted mating) of incompatible adapters. ColorConnect™ Precision Adapters are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Description
ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identificati on, and ease-of-use are critical. Following the IEEE P287 high-frequency connector/adapter color convention, ColorConnect™ precision adapters offer clear indications of compatibility and intermatability. ColorConnect™ makes it a simple matter to avoid and eliminate damaged equipment, degraded equipment reliability, degraded performance, and lengthy maintenance times due to improper mating (and attempted mating) of incompatible adapters. ColorConnect™ Precision Adapters are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC-A-2435-MF is a ColorConnect™ Precision Adapter connecting a 2.4mm male connector to a 3.5mm female connector, rated for DC to 26.5 GHz with a VSWR of 1.10. It follows the IEEE high-frequency connector color convention and is designed for lab and field use to prevent improper mating and ensure performance reliability.

Datasheet Summary
Powered by GS/AI

The CC-A-2435-MF is a ColorConnect™ Precision Adapter connecting a 2.4mm male connector to a 3.5mm female connector, rated for DC to 26.5 GHz with a VSWR of 1.10. It follows the IEEE high-frequency connector color convention and is designed for lab and field use to prevent improper mating and ensure performance reliability.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - CC-A-2435-MF - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
CC-A-2435-MF
Coaxial Adapters CC-A-2435-MF
ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identificati on, and ease-of-use are critical. Following the IEEE P287 high-frequency connector/adapter color convention, ColorConnect™ precision adapters offer clear indications of compatibility and intermatability. ColorConnect™ makes it a simple matter to avoid and eliminate damaged equipment, degraded equipment reliability, degraded performance, and lengthy maintenance times due to improper mating (and attempted mating) of incompatible adapters. ColorConnect™ Precision Adapters are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identification, and ease-of-use are critical. Following the IEEE P287 high-frequency connector/adapter color convention, ColorConnect™ precision adapters offer clear indications of compatibility and intermatability. ColorConnect™ makes it a simple matter to avoid and eliminate damaged equipment, degraded equipment reliability, degraded performance, and lengthy maintenance times due to improper mating (and attempted mating) of incompatible adapters. ColorConnect™ Precision Adapters are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number CC-A-2435-MF
Product Name Coaxial Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-24292-FM - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - 2921C - Maury Microwave
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details