Maury Microwave Corporation Fixed Termination C301

Suppliers

Company
Product
Description
Supplier Links
Fixed Termination - C301 - Maury Microwave Corporation
Ontario, CA, USA
Fixed Termination
C301
Fixed Termination C301
Maury offers precision coaxial and waveguide metrology components and standards kits for calibrating vector network analyzers. All standard connector types are represented and some components are available with EIA rigid line connectors.

Maury offers precision coaxial and waveguide metrology components and standards kits for calibrating vector network analyzers.
All standard connector types are represented and some components are available with EIA rigid line connectors.

Supplier's Site

Technical Specifications

  Maury Microwave Corporation
Product Category RF Terminations
Product Number C301
Product Name Fixed Termination
Terminator Type Waveguide
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 110000 MHz
View Details
 - 4588560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
Mounting / Packaging Cable Mount
Frequency Range 6000 MHz
View Details
Coaxial Terminations - T1F - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Mounting / Packaging Stand-alone unit
View Details