The 7826D1 is a 1.85mm male to 2.92mm male calibration-grade coaxial adapter designed for high-frequency test and measurement applications up to 67 GHz. It features a length of 0.657 inches (1.669 cm) and maintains a maximum VSWR of 1.15 from 40.0 to 67.0 GHz. The adapter complies with IEEE 287 for instrument-grade GPC1.85 connectors and is constructed for durable, repeatable connections in laboratory and production environments. It is part of a phase-matched series suitable for two-port VNA calibration.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7826D1 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug |