The 7809B3 is a calibration-grade coaxial adapter designed to connect NMD1.85mm female test port connectors to 3.5mm female connectors, with a frequency range of DC to 34.0 GHz and a maximum VSWR of 1.06 from DC to 10.0 GHz, 1.10 from 10.0 to 20.0 GHz, and 1.12 from 20.0 to 34.0 GHz. It has an insertion length of 1.085 inches (2.76 cm). The adapter is ruggedized for repeated use, protects VNA test ports from wear, and complies with IEEE standard 287 for instrument-grade connectors.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7809B3 |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |