Cationic modified nanocellulose is prepared from plant fibers through key technologies such as chemical pretreatment and high-strength mechanical peeling. The cationic groups are endowed on the nanocellulose, so that the nanocellulose has a large positive Zeta potential. So it has excellent flocculation, thickening, reinforcing and other effects. It can be widely used in papermaking, sewage emission reduction, sterilization and bacteriostasis, composite materials and other fields.
Storage: Store at room temperature
Application:
1, Research
2, Paper field, coating field
3, Concrete, composite materials, daily chemicals, degradable, packaging, biomedicine, military industry, petroleum
Product overview:
Fiber diameter≤100nm
Aspect ratio≥300
Solid content: 3.5%-5%
Zeta potential: +40mV
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-4003 |
| Product Name | Cationic Modified Nanocellulose |