Anti-Sheep IgG (Fab2)-HRP Conjugate, aff pure
General Information Rabbits were immunized with antigen grade sheep IgG F(ab)2 fragment (cat # 30329). Antibodies have been isolated using ammonium sulfate, ion-exchange, and affinity chromatography using sheep IgG-Sepharose. Antibodies are supplied as unlabeled (cat # 303
SugApplications ELISA, Western, IHC (immunohistochemistr
y) or other applications where HRP-antibody enzyme is used for signal
SpeciesReactivity Sheep
SugNegativeControl Control (non-immune) Rabbit IgG #20009-1
Form HRP Conjugate
SugPositiveControl 30329
Antigen Pure Protein
SpCrossreactivity Specificity has been tested using IEP, immunodiffusion, and ELISA. The product reacts with sheep IgG, F(ab?)2, sheep serum and produced single precipitin arc in immunoelectrophoresi
s (IEP). The antibody may recognize other species IgG?s, particularly goat IgG, that have common IgG light chains. However, no antibody is detected to other serum proteins from sheep or other species.
MSDS Contains 0.02-05% (w/v) sodium merthiolate (thimerosal)
For research use only, not for diagnostic or therapeutic use.
Anti-Sheep IgG (Fab2)-HRP Conjugate, aff pure
General Information
Rabbits were immunized with antigen grade sheep IgG F(ab)2 fragment (cat # 30329). Antibodies have been isolated using ammonium sulfate, ion-exchange, and affinity chromatography using sheep IgG-Sepharose. Antibodies are supplied as unlabeled (cat # 303
SugApplications
ELISA, Western, IHC (immunohistochemistry) or other applications where HRP-antibody enzyme is used for signal
SpeciesReactivity
Sheep
SugNegativeControl
Control (non-immune) Rabbit IgG #20009-1
Form
HRP Conjugate
SugPositiveControl
30329
Antigen
Pure Protein
SpCrossreactivity
Specificity has been tested using IEP, immunodiffusion, and ELISA. The product reacts with sheep IgG, F(ab?)2, sheep serum and produced single precipitin arc in immunoelectrophoresis (IEP). The antibody may recognize other species IgG?s, particularly goat IgG, that have common IgG light chains. However, no antibody is detected to other serum proteins from sheep or other species.
MSDS
Contains 0.02-05% (w/v) sodium merthiolate (thimerosal)
For research use only, not for diagnostic or therapeutic use.