Storage: Place in a dry and ventilated place, avoid direct sunlight and high temperature
Application: Resveratrol is widely used in various cosmetics.
Purity: 10% resveratrol (soluble in water); 98% resveratrol (soluble in alcohol)
Size: 80 mesh
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0933 |
| Product Name | Resveratrol |