Human Progesterone ELISA Kit, 96 tests, Quantitative
General Information Progesterone (pregn-4-ene-3,20-di
one) is a C21 steroid hormone. The molecular weight of this steroid hormone is 314.5. Progesterone is a female sex hormone, which, in conjunction with estrogens, regulates the accessory organs during the menstrual cycle
KitContents Please refer to complete instructions manual supplied with the product
SpeciesReactivity Human
Form Stds=0-60 ng/ml ; Sample=25 ul; Sensitivity= 0.1 ng/ml; 75 min assay; Quantitative, Competitive assay
Samples Serum. Other fluids not optimized. Used in mouse serum (see published refs).
SpCrossreactivity The following compounds were tested for cross-reactivity with the Direct Progesterone ELISA kit with Progesterone cross-reacting at 100%. Progesterone (100%), 11-alpha-OH-Progeste
rone (100%), Deoxycorticosterone (1.7%), 17-OH-Progesterone, 5a-Androstan-3ß, 17ß-diol, Corticosterone, Pregnenolone, (<0.4%). The following steroids were tested but cross-reacted at less than 0.1%: Cortisol, Cortisone, Danazol, DHEAS, Estradiol, 5ß-Pregnan-3a, 17a, 21a-triol-20-one, 5ß-Pregnan-3a, 17-diol-20-one, Pregnan-3a, 20a-diol and Testosterone. Progesterone kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.The following compounds were tested for crossreactivity of the assay: Progesterone (100%), 11-Deoxycorticostero
ne (1.5%); 17-a-hydroxyprogeste
rone, Pregnelone, Testosterone, Estradiol, Estriol, Cortisol were 0.1%-<0.5%).
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Proclin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Human Progesterone ELISA Kit, 96 tests, Quantitative
General Information
Progesterone (pregn-4-ene-3,20-dione) is a C21 steroid hormone. The molecular weight of this steroid hormone is 314.5. Progesterone is a female sex hormone, which, in conjunction with estrogens, regulates the accessory organs during the menstrual cycle
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-60 ng/ml ; Sample=25 ul; Sensitivity= 0.1 ng/ml; 75 min assay; Quantitative, Competitive assay
Samples
Serum. Other fluids not optimized. Used in mouse serum (see published refs).
SpCrossreactivity
The following compounds were tested for cross-reactivity with the Direct Progesterone ELISA kit with Progesterone cross-reacting at 100%. Progesterone (100%), 11-alpha-OH-Progesterone (100%), Deoxycorticosterone (1.7%), 17-OH-Progesterone, 5a-Androstan-3ß, 17ß-diol, Corticosterone, Pregnenolone, (<0.4%). The following steroids were tested but cross-reacted at less than 0.1%: Cortisol, Cortisone, Danazol, DHEAS, Estradiol, 5ß-Pregnan-3a, 17a, 21a-triol-20-one, 5ß-Pregnan-3a, 17-diol-20-one, Pregnan-3a, 20a-diol and Testosterone. Progesterone kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.The following compounds were tested for crossreactivity of the assay: Progesterone (100%), 11-Deoxycorticosterone (1.5%); 17-a-hydroxyprogesterone, Pregnelone, Testosterone, Estradiol, Estriol, Cortisol were 0.1%-<0.5%).
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Proclin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.