Three dimensional (3D) gels allow for the study of the effects of the mechanical properties of the extracellular matrix (ECM), such as density and rigidity, on cell development, migration, and morphology. Unlike 2D systems, 3D environments allow cell extensions to simultaneously interact with integrins on all cell surfaces, resulting in the activation of specific signaling pathways. Gel stiffness or rigidity also affects cell migration differently in 3D versus 2D environments.
A bioink that resembles life should include the following traits: High Print Resolution, shear-thinning, strong mechanical strength, superior cytocompatibility, allow for cellular remodeling, and is biomimetic. Our bio-ink fulfills those requirements.
It is a bioink that is a 35 mg/ml type I collagen. It is pH neutral collagen with physiological salt concentration. The collagen starting material is purified using a controlled manufacturing process.
Source: Bovine Collagen
pH: 6.9-7.6
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0931 |
| Product Name | Bio-ink for 3D bioprinting |