Source: Streptococcus equi, Fermentation
Storage: Store at room temperature
Application: Orthopedics and medical beauty products, etc.
Purity: 95.0%-105.0% (on the dried substance)
Product overview: This product is manufactured under GMP conditions. The product complies with EP10.0 standards.
pH: 5.5-7.5
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0913 |
| Product Name | Hyaluronic acid sodium salt from Streptococcus equi, Injection Grade |