Source: Aspergillus niger
Storage: Store at room temperature
Application: Food and beverage additive, cosmetic additive, pharmaceutical raw materials
Product overview: This product is produced by Aspergillus niger fermentation and can be used in healthy food or beverages manufacture. Deacetylation: >98%
Viscosity: 21cps
Solubility: Water
Particle Size: 100% pass 80 mesh
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0900 |
| Product Name | Water soluble Aspergillus niger Chitosan |