Source: Crab shell
Application: Food processing
Purity: >90%
Product overview:
Color and lustre: White or yellowish, flaky product glossy
Odor: With its own inherent smell, no odor
DAC (%): ≥90
Moisture (%): ≤10.0
Ash Content (%): ≤1.0
Acid insoluble content (%): ≤1.0
Pb (mg/kg): ≤2
As (mg/kg): ≤1
Total plate count (CFU/g): ≤30000
Coliform Bacteria (MPN/g): ≤0.92
Mold and yeast (CFU/g): ≤50
pH: 6.5-8.5
Viscosity: 50-100 mpa.s
Solubility: Acid soluble
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0097 |
| Product Name | Food grade chitosan, 50-100mpa.s |