Source: Bovine
Storage: Stable for at least three months at 2 to 8°C. Do not freeze.
Application: Bovine CollagenI is used either as a thin layer on tissue-culture surfaces to enhance cell attachment and proliferation, or as a gel to promote expression of cell-specific morphology and function. Effective as a gel or thin coating at a recommended concentration of 5-10 µg/cm² of growth surface depending on cell type
Concentration: ~3mg/ml
Quality:
• Purity > 95% by SDS-PAGE
• Shown to promote attachment and spreading of HT-1080 human fibrosarcoma cells
• Tested for formation of a firm gel by exposure to ammonia vapors from solutions of 0.5 mg/ mL. Further dilution will decrease the rigidity of the gel.
• Tested and found negative for bacteria, fungi, and mycoplasma
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0023 |
| Product Name | Bovine Collagen I |