Human Cortisol ELISA Kit, 96 tests, Quantitative
General Information Cortisol is the major glucocorticoid produced and secreted by the adrenal cortex. It affects the metabolism of protein, fat and carbohydrates; the maintenance of muscle and myocardial integrity and the suppression of inflammatory and allergic activities.
KitContents Please refer to complete instructions manual supplied with the product
SpeciesReactivity Human
Form Stds=0-60 ug/dL ; Sample=10 ul; Sensitivity= 0.36 ug/dL; 90 min assay; Quantitative, Competitive assay
Samples Serum. Other fluids not optimized.
SpCrossreactivity The following compounds were tested for crossreactivity of the assay: Cortisol (100%), Corticosterone (9.3%), Cortisone (2.2%) 11-Deoxycorticostero
ne (0.6%), 11-deoxycortisol-a-h
ydroxyCortisol (3.6%), Dexamethasone (0.3%), Epiandrosterone (0.0%), 17-a-hydroxyprogeste
rone (1.0%), Prednisolone (33.3%), Prednisone (1.4%), Progesterone, Testosterone, Estradiol (<0.1%). Cortisol kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Human Cortisol ELISA Kit, 96 tests, Quantitative
General Information
Cortisol is the major glucocorticoid produced and secreted by the adrenal cortex. It affects the metabolism of protein, fat and carbohydrates; the maintenance of muscle and myocardial integrity and the suppression of inflammatory and allergic activities.
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-60 ug/dL ; Sample=10 ul; Sensitivity= 0.36 ug/dL; 90 min assay; Quantitative, Competitive assay
Samples
Serum. Other fluids not optimized.
SpCrossreactivity
The following compounds were tested for crossreactivity of the assay: Cortisol (100%), Corticosterone (9.3%), Cortisone (2.2%) 11-Deoxycorticosterone (0.6%), 11-deoxycortisol-a-hydroxyCortisol (3.6%), Dexamethasone (0.3%), Epiandrosterone (0.0%), 17-a-hydroxyprogesterone (1.0%), Prednisolone (33.3%), Prednisone (1.4%), Progesterone, Testosterone, Estradiol (<0.1%). Cortisol kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.