Pitch: 288nm
Surface feature: Photoresist Parallel Ridges
Substrate: Silicon
Mounting: Mounted on 12 or 15 mm steel disk
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-856 |
| Product Name | Microscopy Reference Standard 856 |