Pitch: 297 nm
Surface feature: Aluminum bumps
Substrate: Silicon
Mounting: Mounted on AMRAY Pin-Type Mount 12.7 (table)X3.2(pin diameter)X15mm (pin length)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-836 |
| Product Name | Microscopy Reference Standard 836 |