Pitch: 70 nm
Surface feature: Silicon Oxide ridges
Substrate: Silicon
Mounting: Mounted on Universal 1\" (25.4 mm) round x 20 mm high
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-829 |
| Product Name | Microscopy Reference Standard 829 |