Pitch: 70 nm
Surface feature: Silicon Oxide ridges
Substrate: Silicon (4x3 mm die. Ridge height (about 35 nm) and width (about 35 nm) are not calibrated. )
Mounting: Unmounted
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-824 |
| Product Name | Microscopy Reference Standard 824 |