Matexcel Nano Copper Antimicrobial & Anti-odor Staple Fiber ANT-0037

Description
Application: Beddings, household fabrics, decoration fabrics, garments and socks etc. Components: Copper Ions Product overview: Characteristic: 1. Excellent antimicrobial and anti-odor capabilities. Their antimicrobial rate on e.coli, staphylococcus aureus, candida albicans and pneumobacillus is over 99% by antimicrobial index test and reaches the highest standard AAA of national textile industry. 2. Excellent sweat absorbent performance, good breathability. 3. Permanent antimicrobial performance and high washing durable. Color: Brassy Copper Content: 10000 ppm
Datasheet
Description
Application: Beddings, household fabrics, decoration fabrics, garments and socks etc. Components: Copper Ions Product overview: Characteristic: 1. Excellent antimicrobial and anti-odor capabilities. Their antimicrobial rate on e.coli, staphylococcus aureus, candida albicans and pneumobacillus is over 99% by antimicrobial index test and reaches the highest standard AAA of national textile industry. 2. Excellent sweat absorbent performance, good breathability. 3. Permanent antimicrobial performance and high washing durable. Color: Brassy Copper Content: 10000 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano Copper Antimicrobial & Anti-odor Staple Fiber - ANT-0037 - Matexcel
Shirley, NY, United States
Nano Copper Antimicrobial & Anti-odor Staple Fiber
ANT-0037
Nano Copper Antimicrobial & Anti-odor Staple Fiber ANT-0037
Application: Beddings, household fabrics, decoration fabrics, garments and socks etc. Components: Copper Ions Product overview: Characteristic: 1. Excellent antimicrobial and anti-odor capabilities. Their antimicrobial rate on e.coli, staphylococcus aureus, candida albicans and pneumobacillus is over 99% by antimicrobial index test and reaches the highest standard AAA of national textile industry. 2. Excellent sweat absorbent performance, good breathability. 3. Permanent antimicrobial performance and high washing durable. Color: Brassy Copper Content: 10000 ppm

Application: Beddings, household fabrics, decoration fabrics, garments and socks etc.

Components: Copper Ions

Product overview:

Characteristic: 1. Excellent antimicrobial and anti-odor capabilities. Their antimicrobial rate on e.coli, staphylococcus aureus, candida albicans and pneumobacillus is over 99% by antimicrobial index test and reaches the highest standard AAA of national textile industry. 2. Excellent sweat absorbent performance, good breathability. 3. Permanent antimicrobial performance and high washing durable.
Color: Brassy
Copper Content: 10000 ppm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number ANT-0037
Product Name Nano Copper Antimicrobial & Anti-odor Staple Fiber
Material

Copper Ions

Unlock Full Specs
to access all available technical data

Similar Products

Rope - 192963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 714.4 lbs (324 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details