Application: Textiles, water treatment, medical device, wet wipes, hygiene products and health care products.
Product overview:
Characteristic: 1. Has broad-spectrum and permanent antimicrobial effects on gram-positive and negative bacteria and some algaes. 2. With fast sterilize ability and do not lead to the drug resistance and effective deodorant. 3. Colorless, oderless, no crrosion and 100% capatible with any auxiliaries and equipments. 4. Free from heavy metals and reaches the relevant EU regulations. 5. Heat Resistant, anti-acid and alkali. It's stable within the wide range of pH index and temperature. 6. Excellent solubility.
Ionicity: Positive ions.
Recommended dosage: 1%-3%
pH: 7.5-8.5
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0032 |
| Product Name | Antimicrobial Finishing Agent for Hygiene Products |