Application: Textile, shoe materials, plastics, ceramic, coating and medicine etc.
Product overview:
Characteristic: 1. Permanent antimicrobial effect with broad spectrum sterilization capabilities, and present no hazards to users or manufacturing process. 2. Stable physicochemical property, high temperature resistance, long-acting effect. 3. Small particle and never-discolored. So can be applied for special products such as thin film and medical device.
Silver content: ≥2.0%
Recommended dosage: 1.0%-1.5%
Particle Size: D50<1.5μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0002 |
| Product Name | Inorganic Silver Ion Antimicrobial Powder |