Application: Cosmetics, paints, coating, fodder, textile, rubber etc.
Purity: >98%
Product overview:
Characteristic: 1. Broad spectrum sterilization capabilities: it could kill and inhabit the common pathogenic bacteria such as e. coli, staphylococcus aureus and salmonella, and the antimicrobial rate is over 99%. 2. UV-proof, anti-aging, deodorant. 3. Decompose formaldehyde, benzene, ammonia, VOC and other harmful gases in the air. 4. Super oxidation: completely decompose
harmful organic chemicals into CO2 and H2O to eliminate pollution completely. 5. Easy to apply into your production.
Specific area: >50㎡/g
Recommended dosage: 1%-2%
Particle Size: 4-41nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0010 |
| Product Name | Nano Zinc Oxide (ZnO) Powder |