Mastervolt USA, Inc. Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter, 2000 Watts, 12VDC, 100A Charger 36212000

Description
The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter/charger, it yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming , the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom profile for use with Li-ion. Full certifications make it perfect for use in RV's, boats, and specialty vehicles. Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter Category: Power Inverters Manufacturer: Mastervolt Inverter Type: Pure Sine (with Auto Transfer Switch) Continuous Battery Charge Output: 100 Amps DC (3-step Smart Charger) Battery Types: Flooded, Gel, AGM, custom Weight: 13.5 lbs Warranty: 2 Years Operating Temperature: -4°F (-20°C) to 140°F (60°C) Approvals: UL458 & Supplement SA/CSA C22.2, UL 1741
Request a Quote
Description
The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter/charger, it yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming , the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom profile for use with Li-ion. Full certifications make it perfect for use in RV's, boats, and specialty vehicles. Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter Category: Power Inverters Manufacturer: Mastervolt Inverter Type: Pure Sine (with Auto Transfer Switch) Continuous Battery Charge Output: 100 Amps DC (3-step Smart Charger) Battery Types: Flooded, Gel, AGM, custom Weight: 13.5 lbs Warranty: 2 Years Operating Temperature: -4°F (-20°C) to 140°F (60°C) Approvals: UL458 & Supplement SA/CSA C22.2, UL 1741
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter, 2000 Watts, 12VDC, 100A Charger - 78089 - Waytek, Inc.
Chanhassen, MN, United States
Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter, 2000 Watts, 12VDC, 100A Charger
78089
Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter, 2000 Watts, 12VDC, 100A Charger 78089
The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter/charger, it yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming , the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom profile for use with Li-ion. Full certifications make it perfect for use in RV's, boats, and specialty vehicles. Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter Category: Power Inverters Manufacturer: Mastervolt Inverter Type: Pure Sine (with Auto Transfer Switch) Continuous Battery Charge Output: 100 Amps DC (3-step Smart Charger) Battery Types: Flooded, Gel, AGM, custom Weight: 13.5 lbs Warranty: 2 Years Operating Temperature: -4°F (-20°C) to 140°F (60°C) Approvals: UL458 & Supplement SA/CSA C22.2, UL 1741

The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter/charger, it yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming , the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom profile for use with Li-ion. Full certifications make it perfect for use in RV's, boats, and specialty vehicles.

  • Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter
  • Category: Power Inverters
  • Manufacturer: Mastervolt
  • Inverter Type: Pure Sine (with Auto Transfer Switch)
  • Continuous Battery Charge Output: 100 Amps DC (3-step Smart Charger)
  • Battery Types: Flooded, Gel, AGM, custom
  • Weight: 13.5 lbs
  • Warranty: 2 Years
  • Operating Temperature: -4°F (-20°C) to 140°F (60°C)
  • Approvals: UL458 & Supplement SA/CSA C22.2, UL 1741
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Supplies
Product Number 78089
Product Name Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter, 2000 Watts, 12VDC, 100A Charger
Type DC/AC Inverter
Features Pure Sine Output
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details