Masterdrive Shaft Coupling L100-1-1/4

Description
JAW COUPLING HUB, BORE:1.1/4, KEYSEAT:1/4X1/8, HUB DIAMETER: 2.531, OVERAL LLENGTH: 3.459, DISTANCE BETWEEN FLANGES: 0.660, LENGTH THRU BORE: 1.368. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, BORE:1.1/4, KEYSEAT:1/4X1/8, HUB DIAMETER: 2.531, OVERAL LLENGTH: 3.459, DISTANCE BETWEEN FLANGES: 0.660, LENGTH THRU BORE: 1.368. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 217455972 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
217455972
Shaft Coupling 217455972
JAW COUPLING HUB, BORE:1.1/4, KEYSEAT:1/4X1/8, HUB DIAMETER: 2.531, OVERAL LLENGTH: 3.459, DISTANCE BETWEEN FLANGES: 0.660, LENGTH THRU BORE: 1.368. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, BORE:1.1/4, KEYSEAT:1/4X1/8, HUB DIAMETER: 2.531, OVERAL LLENGTH: 3.459, DISTANCE BETWEEN FLANGES: 0.660, LENGTH THRU BORE: 1.368. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 217455972
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
0.1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Self-aligning quick coupling - FK-1 1/2-12 - Festo Corporation
Specs
Design One Piece Set Screw Design
Material Carbon / Alloy Steel
Units Metric Design Arrangement
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details