The A 1A16-35615 is a precision gear and dial hub made of 2024-T4 aluminum alloy with a clear anodized finish, designed to mount hubless gears or dials without keys or splines. It has a bore diameter of 0.156 inches and an outer hub diameter of 0.56 inches, with a 1/8 inch sub-drill. The hub uses a #4-40 set screw with a maximum radius of 0.005 inches. It is intended for use with gears having a 1/16 inch face width. Dimensions are held to a bore tolerance of +0.001 / -0.000 inches and ±0.010 inches for other dimensions.
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | A 1A16-35615 |
| Product Name | Aluminum Commercial Gear and Dial Hub, 0.156 Bore, 0.56 Hub Dia. |
| Material | Aluminum; Aluminum / Commercial |