Masterdrive Shaft Coupling L095-1-1/8

Description
JAW COUPLINGS HUBS, BORE TYPE: W/KEYWAY, BORE SIZE: 1-1/8 INCH, COUPLING SIZE: L095, LENGTH-THRU-BORE: 1.000 INCH, MATERIAL: CAST SINTERED IRON, OUTSIDE DIAMETER: 2.125 INCH, SERIES: L, . FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLINGS HUBS, BORE TYPE: W/KEYWAY, BORE SIZE: 1-1/8 INCH, COUPLING SIZE: L095, LENGTH-THRU-BORE: 1.000 INCH, MATERIAL: CAST SINTERED IRON, OUTSIDE DIAMETER: 2.125 INCH, SERIES: L, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 126337839 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
126337839
Shaft Coupling 126337839
JAW COUPLINGS HUBS, BORE TYPE: W/KEYWAY, BORE SIZE: 1-1/8 INCH, COUPLING SIZE: L095, LENGTH-THRU-BORE: 1.000 INCH, MATERIAL: CAST SINTERED IRON, OUTSIDE DIAMETER: 2.125 INCH, SERIES: L, . FREE 2 YEAR RADWELL WARRANTY

JAW COUPLINGS HUBS, BORE TYPE: W/KEYWAY, BORE SIZE: 1-1/8 INCH, COUPLING SIZE: L095, LENGTH-THRU-BORE: 1.000 INCH, MATERIAL: CAST SINTERED IRON, OUTSIDE DIAMETER: 2.125 INCH, SERIES: L, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 126337839
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Rigid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material GG20 Cast Iron
Units English Design Arrangement; Metric Design Arrangement
Bore 1 1.26 to 4.92 inch (32 to 125 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Two-Piece Junior Coupling, 16 / 14mm Bore, 48mm Outside Diameter, 52mm Overall Length. Material- Nylon. - S5911YMJR191614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details