Master Bond, Inc. Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity Supreme 121AO

Description
Key Features Free flowing viscosity High temperature resistance Exceptionally long open time Passes NASA low outgassing Product Description Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a very long open time of 5-7 days and after mixing, it flows readily. Supreme 121AO requires oven curing. A typical cure schedule would be 1-2 hours at 200-210°F followed by 3-4 hours at 250°F and then 4-6 hours at 300°F. Additional post curing at 350°F for 2-4 hours will further enhance product properties. Supreme 121AO combines a high glass transition temperature along with an element of toughness, making it less rigid than typical higher temperature resistant epoxies. Supreme 121AO bonds to a wide variety of substrates including metals, composites, glass, and many rubbers and plastics. It adheres especially well to glass, fibers and ceramics. Supreme 121AO can withstand thermal cycling and mechanical stresses. Its physical strength profile is strong and steadfast, particularly its tensile modulus. It is a reliable thermal conductor while retaining excellent insulation properties. It has good resistance to chemicals including water, oils, fuels, acids and bases. The color of Part A is black and Part B is dark brown. Its service temperature range is -80°F to +550°F. It should be noted that Supreme 121AO is particularly well suited for potting and encapsulation applications. This product should be considered in demanding aerospace, electronic, optoelectronic and specialty OEM type applications where this product profile is needed. Product Advantages Good flow combined with long working life Thermally conductive, electrically insulative Superior physical strength properties High glass transition temperature Has an element of toughness Combines exceptionally low shrinkage and high dimensional stability
Request a Quote
Description
Key Features Free flowing viscosity High temperature resistance Exceptionally long open time Passes NASA low outgassing Product Description Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a very long open time of 5-7 days and after mixing, it flows readily. Supreme 121AO requires oven curing. A typical cure schedule would be 1-2 hours at 200-210°F followed by 3-4 hours at 250°F and then 4-6 hours at 300°F. Additional post curing at 350°F for 2-4 hours will further enhance product properties. Supreme 121AO combines a high glass transition temperature along with an element of toughness, making it less rigid than typical higher temperature resistant epoxies. Supreme 121AO bonds to a wide variety of substrates including metals, composites, glass, and many rubbers and plastics. It adheres especially well to glass, fibers and ceramics. Supreme 121AO can withstand thermal cycling and mechanical stresses. Its physical strength profile is strong and steadfast, particularly its tensile modulus. It is a reliable thermal conductor while retaining excellent insulation properties. It has good resistance to chemicals including water, oils, fuels, acids and bases. The color of Part A is black and Part B is dark brown. Its service temperature range is -80°F to +550°F. It should be noted that Supreme 121AO is particularly well suited for potting and encapsulation applications. This product should be considered in demanding aerospace, electronic, optoelectronic and specialty OEM type applications where this product profile is needed. Product Advantages Good flow combined with long working life Thermally conductive, electrically insulative Superior physical strength properties High glass transition temperature Has an element of toughness Combines exceptionally low shrinkage and high dimensional stability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity - Supreme 121AO - Master Bond, Inc.
Hackensack, NJ, USA
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity
Supreme 121AO
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity Supreme 121AO
Key Features Free flowing viscosity High temperature resistance Exceptionally long open time Passes NASA low outgassing Product Description Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a very long open time of 5-7 days and after mixing, it flows readily. Supreme 121AO requires oven curing. A typical cure schedule would be 1-2 hours at 200-210°F followed by 3-4 hours at 250°F and then 4-6 hours at 300°F. Additional post curing at 350°F for 2-4 hours will further enhance product properties. Supreme 121AO combines a high glass transition temperature along with an element of toughness, making it less rigid than typical higher temperature resistant epoxies. Supreme 121AO bonds to a wide variety of substrates including metals, composites, glass, and many rubbers and plastics. It adheres especially well to glass, fibers and ceramics. Supreme 121AO can withstand thermal cycling and mechanical stresses. Its physical strength profile is strong and steadfast, particularly its tensile modulus. It is a reliable thermal conductor while retaining excellent insulation properties. It has good resistance to chemicals including water, oils, fuels, acids and bases. The color of Part A is black and Part B is dark brown. Its service temperature range is -80°F to +550°F. It should be noted that Supreme 121AO is particularly well suited for potting and encapsulation applications. This product should be considered in demanding aerospace, electronic, optoelectronic and specialty OEM type applications where this product profile is needed. Product Advantages Good flow combined with long working life Thermally conductive, electrically insulative Superior physical strength properties High glass transition temperature Has an element of toughness Combines exceptionally low shrinkage and high dimensional stability

Key Features

  • Free flowing viscosity
  • High temperature resistance
  • Exceptionally long open time
  • Passes NASA low outgassing

Product Description

Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a very long open time of 5-7 days and after mixing, it flows readily. Supreme 121AO requires oven curing. A typical cure schedule would be 1-2 hours at 200-210°F followed by 3-4 hours at 250°F and then 4-6 hours at 300°F. Additional post curing at 350°F for 2-4 hours will further enhance product properties. Supreme 121AO combines a high glass transition temperature along with an element of toughness, making it less rigid than typical higher temperature resistant epoxies.

Supreme 121AO bonds to a wide variety of substrates including metals, composites, glass, and many rubbers and plastics. It adheres especially well to glass, fibers and ceramics.

Supreme 121AO can withstand thermal cycling and mechanical stresses. Its physical strength profile is strong and steadfast, particularly its tensile modulus. It is a reliable thermal conductor while retaining excellent insulation properties. It has good resistance to chemicals including water, oils, fuels, acids and bases. The color of Part A is black and Part B is dark brown. Its service temperature range is -80°F to +550°F. It should be noted that Supreme 121AO is particularly well suited for potting and encapsulation applications. This product should be considered in demanding aerospace, electronic, optoelectronic and specialty OEM type applications where this product profile is needed.

Product Advantages

  • Good flow combined with long working life
  • Thermally conductive, electrically insulative
  • Superior physical strength properties
  • High glass transition temperature
  • Has an element of toughness
  • Combines exceptionally low shrinkage and high dimensional stability
Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number Supreme 121AO
Product Name Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Industry Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
Unlock Full Specs
to access all available technical data

Similar Products

NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component Optically Clear Epoxy Compound - EP30HV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details