Master Appliance Corporation Tool, +752 Degree F To +2500 Degree F; Ignition Type Master Appliance MT-76

Description
TOOL, +752 DEGREE F TO +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:-; Depth:1.3"; For Use With:Ignite Materials, Melt Plastic, Pinpoint Torch, Shrink Tubing; Height:6.5" RoHS Compliant: Yes
Datasheet
Description
TOOL, +752 DEGREE F TO +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:-; Depth:1.3"; For Use With:Ignite Materials, Melt Plastic, Pinpoint Torch, Shrink Tubing; Height:6.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool, +752 Degree F To +2500 Degree F; Ignition Type Master Appliance - 34C6784 - Newark, An Avnet Company
Chicago, IL, United States
Tool, +752 Degree F To +2500 Degree F; Ignition Type Master Appliance
34C6784
Tool, +752 Degree F To +2500 Degree F; Ignition Type Master Appliance 34C6784
TOOL, +752 DEGREE F TO +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:-; Depth:1.3"; For Use With:Ignite Materials, Melt Plastic, Pinpoint Torch, Shrink Tubing; Height:6.5" RoHS Compliant: Yes

TOOL, +752 DEGREE F TO +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:-; Depth:1.3"; For Use With:Ignite Materials, Melt Plastic, Pinpoint Torch, Shrink Tubing; Height:6.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34C6784
Product Name Tool, +752 Degree F To +2500 Degree F; Ignition Type Master Appliance
Output 2500 F (1371 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details