Master Appliance Corporation Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance MT-51H

Description
TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:MICROTORCH™ MT-51 Series; Tip Temperature:2500°F RoHS Compliant: Yes
Datasheet
Description
TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:MICROTORCH™ MT-51 Series; Tip Temperature:2500°F RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance - 66K7500 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance
66K7500
Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance 66K7500
TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:MICROTORCH™ MT-51 Series; Tip Temperature:2500°F RoHS Compliant: Yes

TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:MICROTORCH™ MT-51 Series; Tip Temperature:2500°F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 66K7500
Product Name Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance
Output 2500 F (1371 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024526 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details