MAST Technologies’ Low Frequency Absorber product series is a magnetically loaded sheet stock having high loss at sub-microwave frequencies. Low Frequency Absorbers are designed with shaped magnetic particles which exhibit high permeability at frequencies from 1 MHz to 3 GHz. The Low Frequency Absorber product line is the thinnest of the MR series products, with standard thicknesses of 0.006” and 0.020”; other thicknesses and configuration as available.
| MAST Technologies | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | MR51-0003-00 |
| Form / Shape | Sheet or Film |
| Filler | Metal or MIM; 1 |
| Thickness | 0.0100 inch (0.2540 mm) |
| Width / O.D. | 12 to 24 inch (305 to 610 mm) |