MAST Technologies’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers offer a narrowband of absorption, typically +/-10% of the resonant frequency, so are best used when a single discrete frequency is trying to be absorbed. MAST Engineers can tune an absorber to any frequency from 1 to 40 GHz, by simply changing the formulation and thickness.
| MAST Technologies | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | MR12-0003-00 |
| Form / Shape | Sheet or Film |
| Chemical System | Nitrile |
| Filler | Metal or MIM; 1 |
| Thickness | 0.0950 inch (2.41 mm) |