MAST Technologies’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers offer a narrowband of absorption, typically +/-10% of the resonant frequency, so are best used when a single discrete frequency is trying to be absorbed. MAST Engineers can tune an absorber to any frequency from 1 to 40 GHz, by simply changing the formulation and thickness.
MAST Technologies | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | MR11-0007-01 with PSA Backing |
Form / Shape | Sheet or Film |
Chemical System | Silicone |
Filler | Metal or MIM; 1 |
Thickness | 0.0620 inch (1.57 mm) |