FEP
Norton HP Films
This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current leakage and provides excellent insulation in wire and cable applications.
Norton FEP also provides the chemical and thermal resistance to withstand aggressive environments, making it an excellent candidate for diaphragms, gaskets, protective linings, sample bags, and containers. Fabricated shapes and contours can be produced via heat sealing and thermoforming. The outstanding weatherability and optical properties of Norton FEP film provide excellent performance in environmental growth chambers and solar collectors.
Saint-Gobain Tape Solutions | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Name | CHEMFILM® FEP Fluoropolymer Film |
Form / Shape | Sheet or Film |
Chemical System | Fluoropolymer |
Thickness | 5.00E-7 to 1.00E-5 inch (1.27E-5 to 2.54E-4 mm) |
Width / O.D. | 62 inch (1575 mm) |
Material Type | Electrical Insulation |