MAST Technologies’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to metal surfaces inside microwave cavities, housings, radomes, network enclosures, or antennae. Lossy Foam absorbers are the lowest cost solution for attenuating energy at frequencies from 1 GHz to 18 GHz.
| MAST Technologies | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | MF22-0003-00 |
| Form / Shape | Sheet or Film |
| Filler | Metal or MIM; 1 |
| Thickness | 0.5000 inch (12.7 mm) |
| Width / O.D. | 24 inch (610 mm) |