Massa Products Corporation Ultrasonic Level Sensor (13' Range) PulStar®

Description
MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6 m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications. False echoes due to structure interference are not a problem because of advanced processing algorithms. The PulStar and PulStar Plus are the next generation improvements to Massa's Legacy M-300 and M-320 product lines, and are completely backward compatible with existing M-300/M-320 installations and software. The NEW PulStar TTL Sensors are designed for easy electronic and mechanical interface to the control system of an OEM system integrator. These rugged Sensors are RoHS compliant, IP68 rated, and available in three versions.
Datasheet
Description
MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6 m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications. False echoes due to structure interference are not a problem because of advanced processing algorithms. The PulStar and PulStar Plus are the next generation improvements to Massa's Legacy M-300 and M-320 product lines, and are completely backward compatible with existing M-300/M-320 installations and software. The NEW PulStar TTL Sensors are designed for easy electronic and mechanical interface to the control system of an OEM system integrator. These rugged Sensors are RoHS compliant, IP68 rated, and available in three versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Level Sensor (13' Range) - PulStar® - Massa Products Corporation
Hingham, MA, USA
Ultrasonic Level Sensor (13' Range)
PulStar®
Ultrasonic Level Sensor (13' Range) PulStar®
MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6 m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications. False echoes due to structure interference are not a problem because of advanced processing algorithms. The PulStar and PulStar Plus are the next generation improvements to Massa's Legacy M-300 and M-320 product lines, and are completely backward compatible with existing M-300/M-320 installations and software. The NEW PulStar TTL Sensors are designed for easy electronic and mechanical interface to the control system of an OEM system integrator. These rugged Sensors are RoHS compliant, IP68 rated, and available in three versions.

MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6 m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications. False echoes due to structure interference are not a problem because of advanced processing algorithms.

The PulStar and PulStar Plus are the next generation improvements to Massa's Legacy M-300 and M-320 product lines, and are completely backward compatible with existing M-300/M-320 installations and software. The NEW PulStar TTL Sensors are designed for easy electronic and mechanical interface to the control system of an OEM system integrator. These rugged Sensors are RoHS compliant, IP68 rated, and available in three versions.

Supplier's Site Datasheet
Ultrasonic Level Sensor (7' Range) - PulStar® - Massa Products Corporation
Hingham, MA, USA
Ultrasonic Level Sensor (7' Range)
PulStar®
Ultrasonic Level Sensor (7' Range) PulStar®
MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6 m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications. False echoes due to structure interference are not a problem because of advanced processing algorithms. The PulStar and PulStar Plus are the next generation improvements to Massa's Legacy M-300 and M-320 product lines, and are completely backward compatible with existing M-300/M-320 installations and software. The NEW PulStar TTL Sensors are designed for easy electronic and mechanical interface to the control system of an OEM system integrator. These rugged Sensors are RoHS compliant, IP68 rated, and available in three versions.

MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6 m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications. False echoes due to structure interference are not a problem because of advanced processing algorithms.

The PulStar and PulStar Plus are the next generation improvements to Massa's Legacy M-300 and M-320 product lines, and are completely backward compatible with existing M-300/M-320 installations and software. The NEW PulStar TTL Sensors are designed for easy electronic and mechanical interface to the control system of an OEM system integrator. These rugged Sensors are RoHS compliant, IP68 rated, and available in three versions.

Supplier's Site Datasheet

Technical Specifications

  Massa Products Corporation Massa Products Corporation
Product Category Level Sensors Level Sensors
Product Number PulStar® PulStar®
Product Name Ultrasonic Level Sensor (13' Range) Ultrasonic Level Sensor (7' Range)
Device Classification Transmitter Transmitter
Measuring Range 12 to 156 inch (305 to 3962 mm) 4 to 84 inch (102 to 2134 mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 555-00610 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details