Massa Products Corporation Low Profile Ultrasonic Level Sensor (13' Range) FlatPack®

Description
The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm) to 13 feet (4 m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform surfaces. FlatPack Sensors are also ideal for monitoring in-pipe flow levels of renewable energy systems. Because of the unique dual transducer design with 15° system beam angles, it is unlikely that the maximum range capabilities will be much affected by solid materials with uneven surfaces, as occurs with single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting plate with pre-formed holes is provided for easy installation. All models are equipped with continuous temperature compensation to ensure precise speed of sound calibration and measurement accuracy. Other user friendly features include diagnostic and monitoring outputs, protection from over voltage, short circuits, and reverse polarity.
Description
The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm) to 13 feet (4 m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform surfaces. FlatPack Sensors are also ideal for monitoring in-pipe flow levels of renewable energy systems. Because of the unique dual transducer design with 15° system beam angles, it is unlikely that the maximum range capabilities will be much affected by solid materials with uneven surfaces, as occurs with single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting plate with pre-formed holes is provided for easy installation. All models are equipped with continuous temperature compensation to ensure precise speed of sound calibration and measurement accuracy. Other user friendly features include diagnostic and monitoring outputs, protection from over voltage, short circuits, and reverse polarity.
Datasheet
Datasheet Summary
Powered by GS/AI

The MassaSonic® FlatPack® Series Sensor is a low-profile ultrasonic transmitter designed for non-contact distance measurement of fluids, pastes, and uneven solid materials. It operates effectively within a range of 1 inch (25 mm) to 13 feet (4 m) and utilizes dual-transducer technology with a 15° beam angle, which enhances its performance on uneven surfaces compared to single transducer sensors. The sensor features a PVC housing that is IP68 rated, making it suitable for use in various environmental conditions, including moderate chemical exposure, with an operational temperature range of -40°C to 70°C. This sensor includes advanced diagnostic capabilities, allowing users to analyze ultrasonic waveforms for troubleshooting. It operates on a power supply of 12 to 24 V DC and provides programmable linear outputs of either 0 to 10 V DC or 4-20 mA, which can be customized for specific applications. The sensor supports RS-485 communication, enabling connection of up to 32 sensors in a multi-drop network, facilitating remote programming and monitoring. With features such as continuous temperature compensation, protection against overvoltage, and short circuits, the FlatPack® Series Sensor is designed for reliable performance in demanding applications like liquid level control and bulk material management.

Datasheet Summary
Powered by GS/AI

The MassaSonic® FlatPack® Series Sensor is a low-profile ultrasonic transmitter designed for non-contact distance measurement of fluids, pastes, and uneven solid materials. It operates effectively within a range of 1 inch (25 mm) to 13 feet (4 m) and utilizes dual-transducer technology with a 15° beam angle, which enhances its performance on uneven surfaces compared to single transducer sensors. The sensor features a PVC housing that is IP68 rated, making it suitable for use in various environmental conditions, including moderate chemical exposure, with an operational temperature range of -40°C to 70°C. This sensor includes advanced diagnostic capabilities, allowing users to analyze ultrasonic waveforms for troubleshooting. It operates on a power supply of 12 to 24 V DC and provides programmable linear outputs of either 0 to 10 V DC or 4-20 mA, which can be customized for specific applications. The sensor supports RS-485 communication, enabling connection of up to 32 sensors in a multi-drop network, facilitating remote programming and monitoring. With features such as continuous temperature compensation, protection against overvoltage, and short circuits, the FlatPack® Series Sensor is designed for reliable performance in demanding applications like liquid level control and bulk material management.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Ultrasonic Level Sensor (13' Range) - FlatPack® - Massa Products Corporation
Hingham, MA, USA
Low Profile Ultrasonic Level Sensor (13' Range)
FlatPack®
Low Profile Ultrasonic Level Sensor (13' Range) FlatPack®
The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm) to 13 feet (4 m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform surfaces. FlatPack Sensors are also ideal for monitoring in-pipe flow levels of renewable energy systems. Because of the unique dual transducer design with 15° system beam angles, it is unlikely that the maximum range capabilities will be much affected by solid materials with uneven surfaces, as occurs with single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting plate with pre-formed holes is provided for easy installation. All models are equipped with continuous temperature compensation to ensure precise speed of sound calibration and measurement accuracy. Other user friendly features include diagnostic and monitoring outputs, protection from over voltage, short circuits, and reverse polarity.

The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm) to 13 feet (4 m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform surfaces.

FlatPack Sensors are also ideal for monitoring in-pipe flow levels of renewable energy systems. Because of the unique dual transducer design with 15° system beam angles, it is unlikely that the maximum range capabilities will be much affected by solid materials with uneven surfaces, as occurs with single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting plate with pre-formed holes is provided for easy installation. All models are equipped with continuous temperature compensation to ensure precise speed of sound calibration and measurement accuracy. Other user friendly features include diagnostic and monitoring outputs, protection from over voltage, short circuits, and reverse polarity.

Supplier's Site Datasheet
Low Profile Ultrasonic Level Sensor (5' Range) - FlatPack® - Massa Products Corporation
Hingham, MA, USA
Low Profile Ultrasonic Level Sensor (5' Range)
FlatPack®
Low Profile Ultrasonic Level Sensor (5' Range) FlatPack®
The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm) to 13 feet (4 m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform surfaces. FlatPack Sensors are also ideal for monitoring in-pipe flow levels of renewable energy systems. Because of the unique dual transducer design with 15° system beam angles, it is unlikely that the maximum range capabilities will be much affected by solid materials with uneven surfaces, as occurs with single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting plate with pre-formed holes is provided for easy installation. All models are equipped with continuous temperature compensation to ensure precise speed of sound calibration and measurement accuracy. Other user friendly features include diagnostic and monitoring outputs, protection from over voltage, short circuits, and reverse polarity.

The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm) to 13 feet (4 m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform surfaces.

FlatPack Sensors are also ideal for monitoring in-pipe flow levels of renewable energy systems. Because of the unique dual transducer design with 15° system beam angles, it is unlikely that the maximum range capabilities will be much affected by solid materials with uneven surfaces, as occurs with single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting plate with pre-formed holes is provided for easy installation. All models are equipped with continuous temperature compensation to ensure precise speed of sound calibration and measurement accuracy. Other user friendly features include diagnostic and monitoring outputs, protection from over voltage, short circuits, and reverse polarity.

Supplier's Site Datasheet

Technical Specifications

  Massa Products Corporation Massa Products Corporation
Product Category Level Sensors Level Sensors
Product Number FlatPack® FlatPack®
Product Name Low Profile Ultrasonic Level Sensor (13' Range) Low Profile Ultrasonic Level Sensor (5' Range)
Device Classification Transmitter Transmitter
Measuring Range 4 to 156 inch (102 to 3962 mm) 1 to 60 inch (25.4 to 1524 mm)
Media Type Liquid; Dry material (Bulk solids and powders) Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 200 Series - TS-200.35 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 420 inch (305 to 10668 mm)
Media Type Liquid
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details