Regulated 4.5W to 24W AC/DC linear desktop power supply available with 3 pin UK plug or 2 pin Euro plug. These AC/DC desktop power supplies have a secondary cable with snap-on plugs allowing 4 connection options
230Vac input voltage. Insulation Class II. Overload and short circuit protection. 2 metre mains input lead. 2m output lead with polarity inverter. EMI compliance to EN 61000-6-3 and EN 61000-6-1
Input Voltage Range = 230 V ac
Output Voltage Rating = 12V dc
Output Current Range = 500mA
Output Connection Type = 2.1 x 5.5 x 12 mm with Snap-Lock, 2.5 x 5.5 x 12 mm with Snap-Lock
Number of Outputs = 1
Plug Type = 3-Pin UK
Regulator Type = Linear Power Supply
Cable Length = 2000mm
Overall Depth = 49mm
Overall Width = 56mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 4006989 |
Type | DC Power Supply |