The CUS600M-28/ADJ is a 600W AC-DC power supply in the CUS600M series, offering 28V output with adjustable voltage via an integrated potentiometer. It supports 400W convection cooling and 600W forced air cooling, with a compact open-frame size of 127 x 76.2 x 37 mm (5 x 3 x 1.46 in). The unit includes remote on/off, remote sense, a Power Good signal, and a 5V 2A standby output. It complies with IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 6X28V 400W
AC-DC, MEDICAL, 115-230VAC, OUTPUT 28V 21.5A, 602W + VADJ ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS600M-28/ADJ | 285-CUS600M-28/ADJ-ND | 09AJ9405 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, Medical, 115-230Vac, Output 28V 21.5A, 602W + Vadj Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |