Mascot AS Dc-Dc Converter, 13.5V, 3A; Power Supply Approvals Mascot 9063 24/12V

Description
DC-DC CONVERTER, 13.5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:13.5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, 13.5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:13.5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 13.5V, 3A; Power Supply Approvals Mascot - 99K1101 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 13.5V, 3A; Power Supply Approvals Mascot
99K1101
Dc-Dc Converter, 13.5V, 3A; Power Supply Approvals Mascot 99K1101
DC-DC CONVERTER, 13.5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:13.5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:- RoHS Compliant: Yes

DC-DC CONVERTER, 13.5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:13.5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99K1101
Product Name Dc-Dc Converter, 13.5V, 3A; Power Supply Approvals Mascot
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details