Mascot AS AC/DC Adapters 6323245000

Description
Mascot 6323000041 AC/DC Adapter
Request a Quote Datasheet
Description
Mascot 6323000041 AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 8793549 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
8793549
AC/DC Adapters 8793549
Mascot 6323000041 AC/DC Adapter

Mascot 6323000041 AC/DC Adapter

Supplier's Site
Adaptor, Ac-Dc, 24V, 0.62A, 15W; No. Of Outputs Mascot - 57AC7919 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 0.62A, 15W; No. Of Outputs Mascot
57AC7919
Adaptor, Ac-Dc, 24V, 0.62A, 15W; No. Of Outputs Mascot 57AC7919
ADAPTOR, AC-DC, 24V, 0.62A, 15W; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 0.62A, 15W; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8793549 57AC7919
Product Name AC/DC Adapters Adaptor, Ac-Dc, 24V, 0.62A, 15W; No. Of Outputs Mascot
Type AC / DC Adapter DC Power Supply
Technology Switching Power Supply
Adapter Plug Type Australia, EU, UK, US
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Bench Power Supplies - 1026013 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 4 amps
View Details