The MS585-10C is a 2-piece EMI/RFI shield cover designed for effective electromagnetic interference protection. It is constructed from tin-plated steel, providing durability and reliability in various electronic applications. The internal dimensions of the shield cover are approximately 58.5 mm by 49.7 mm, with a thickness of 0.3 mm. This product is suitable for snap-fit applications and is designed to meet general tolerances of ±0.2 mm. The MS585-10C is part of a series that includes other configurations, allowing for flexibility in design choices depending on project requirements.
RF Shield Cover 1.980" (50.30mm) X 2.327" (59.10mm) Non-Vented Snap Fit
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS585-10C |
| Product Name | RF Shields |