MarShield Modular Radiation Shielding Barriers & Walls

Description
Marshield designs and manufactures standard and custom-designed radiation shielding modular barriers & walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing. These barriers reduce exposure to harmful radiation while maintaining “open concept” environment through lead safety glass window viewing panels. They have durable solid lead-lined panels available with 1.6 mm lead equivalency and up to 1/2 inch in pure lead. They offer quick, clean, and easy installation with no demolition needed and are built to last with a solid steel frame. Each unit is customized to suit your individual application, based on architectural specs or a custom concept we help you create. The units are extremely adaptable and designed to accommodate future modifications and expansions. Features & Benefits Panels extend from floor to 84′ or more, high, ensuring effective protection. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available. View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)* Lead equivalencies ranging from 0.5mm to 3mm. Can be fabricated into large continuous window panes, up to 6′ x 8′ or larger. Applications Examination Rooms Operating Rooms Intensive or Cardiac Care Units Nuclear Medicine Suites Industrial Applications / NDT
Request a Quote
Description
Marshield designs and manufactures standard and custom-designed radiation shielding modular barriers & walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing. These barriers reduce exposure to harmful radiation while maintaining “open concept” environment through lead safety glass window viewing panels. They have durable solid lead-lined panels available with 1.6 mm lead equivalency and up to 1/2 inch in pure lead. They offer quick, clean, and easy installation with no demolition needed and are built to last with a solid steel frame. Each unit is customized to suit your individual application, based on architectural specs or a custom concept we help you create. The units are extremely adaptable and designed to accommodate future modifications and expansions. Features & Benefits Panels extend from floor to 84′ or more, high, ensuring effective protection. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available. View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)* Lead equivalencies ranging from 0.5mm to 3mm. Can be fabricated into large continuous window panes, up to 6′ x 8′ or larger. Applications Examination Rooms Operating Rooms Intensive or Cardiac Care Units Nuclear Medicine Suites Industrial Applications / NDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Radiation Shielding Barriers & Walls -  - MarShield
Burlington, Ontario, Canada
Modular Radiation Shielding Barriers & Walls
Modular Radiation Shielding Barriers & Walls
Marshield designs and manufactures standard and custom-designed radiation shielding modular barriers & walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing. These barriers reduce exposure to harmful radiation while maintaining “open concept” environment through lead safety glass window viewing panels. They have durable solid lead-lined panels available with 1.6 mm lead equivalency and up to 1/2 inch in pure lead. They offer quick, clean, and easy installation with no demolition needed and are built to last with a solid steel frame. Each unit is customized to suit your individual application, based on architectural specs or a custom concept we help you create. The units are extremely adaptable and designed to accommodate future modifications and expansions. Features & Benefits Panels extend from floor to 84′ or more, high, ensuring effective protection. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available. View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)* Lead equivalencies ranging from 0.5mm to 3mm. Can be fabricated into large continuous window panes, up to 6′ x 8′ or larger. Applications Examination Rooms Operating Rooms Intensive or Cardiac Care Units Nuclear Medicine Suites Industrial Applications / NDT

Marshield designs and manufactures standard and custom-designed radiation shielding modular barriers & walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine suites, as well as industrial applications, including welding, nuclear and non-destructive testing.

These barriers reduce exposure to harmful radiation while maintaining “open concept” environment through lead safety glass window viewing panels. They have durable solid lead-lined panels available with 1.6 mm lead equivalency and up to 1/2 inch in pure lead. They offer quick, clean, and easy installation with no demolition needed and are built to last with a solid steel frame. Each unit is customized to suit your individual application, based on architectural specs or a custom concept we help you create. The units are extremely adaptable and designed to accommodate future modifications and expansions.

Features & Benefits

  • Panels extend from floor to 84″ or more, high, ensuring effective protection.
  • Frame and Bottom Opaque Panel Color: Beige/tan (Powder coats finish/ABS). Optional colors available.
  • View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety Lead Glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II)*
  • Lead equivalencies ranging from 0.5mm to 3mm.
  • Can be fabricated into large continuous window panes, up to 6′ x 8′ or larger.

Applications

  • Examination Rooms
  • Operating Rooms
  • Intensive or Cardiac Care Units
  • Nuclear Medicine Suites
  • Industrial Applications / NDT
Supplier's Site

Technical Specifications

  MarShield
Product Category Radiation Shielding
Product Name Modular Radiation Shielding Barriers & Walls
Unlock Full Specs
to access all available technical data

Similar Products