Masach Technologies Ltd. RF Shields MS374-10C

Description
37.8 X 24.3 X 3.5MM EMI/RF COVER
Datasheet
Description
37.8 X 24.3 X 3.5MM EMI/RF COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - MS374-10C - ODG (Origin Data Global)
Shenzhen, China
RF Shields
MS374-10C
RF Shields MS374-10C
37.8 X 24.3 X 3.5MM EMI/RF COVER

37.8 X 24.3 X 3.5MM EMI/RF COVER

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MS374-10C
Product Name RF Shields
Device Type Cover
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32P4742-CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4745-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details