The MS260-10F is a 2-piece EMI/RFI shield frame manufactured by Quarktwin Technology Ltd. It is constructed from tin-plated steel, specifically CRS electrolytic tinplate, which provides durability and effective shielding against electromagnetic interference. The external dimensions of the shield frame are approximately 26.0 mm in length and 23.0 mm in width, with a general tolerance of ±0.2 mm. This product is designed for applications requiring reliable RF shielding and is suitable for integration into various electronic devices.
RF Shield Frame 0.906" (23.00mm) X 1.024" (26.00mm) Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS260-10F |
| Product Name | RF Shields |