The MS135-20F is a 2-piece EMI/RFI shield frame designed for effective electromagnetic interference and radio frequency interference shielding. It is constructed from tin-plated steel, specifically CRS electrolytic tinplate, which provides durability and corrosion resistance. The external dimensions of the shield frame are 13.5mm x 13.5mm, with a thickness of 0.3mm. This product is suitable for applications requiring reliable shielding in electronic devices. The general tolerance for the dimensions is ±0.2mm, ensuring precision in fit and installation.
RF Shield Frame 0.531" (13.50mm) X 0.531" (13.50mm) Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS135-20F |
| Product Name | RF Shields |