Maryland Brush Company, Inc. PYC488, 72 Inch Pittco Strip Brush 48015

Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC488, 72 inch Pittco Strip Brush, .017 WP-40, 3 inch Overall Height
Datasheet
Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC488, 72 inch Pittco Strip Brush, .017 WP-40, 3 inch Overall Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PYC488, 72 Inch Pittco Strip Brush - 48015 - Maryland Brush Company, Inc.
Baltimore, MD, USA
PYC488, 72 Inch Pittco Strip Brush
48015
PYC488, 72 Inch Pittco Strip Brush 48015
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC488, 72 inch Pittco Strip Brush, .017 WP-40, 3 inch Overall Height

Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request.

PYC488, 72 inch Pittco Strip Brush, .017 WP-40, 3 inch Overall Height

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 48015
Product Name PYC488, 72 Inch Pittco Strip Brush
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brushes - 822636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Engineering, general cleaning, rust remover
View Details
Wire Brushers, Crimped Cup - 743206-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 6600 rpm
Applications Dry
View Details
ABR3F Eraser Fine Abraser Brush - AA0610 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Abraser Brush, Eraser; Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details